1SAZ211201R1047详情
ABB 1SAZ211201R1047重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
0个相似型号
1SAZ211201R1047拓展信息








哦! 它是空的。