1SAZ421301R1002详情
ABB 1SAZ421301R1002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
Range
TA200DU
触点额定电流
80 → 110 A
极点配置
3
0个相似型号
1SAZ421301R1002拓展信息








哦! 它是空的。