1SAZ721201R1008详情
ABB 1SAZ721201R1008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Range
TF42
Number of auxiliary contacts as normally closed contact
1
极点配置
3
0个相似型号
1SAZ721201R1008拓展信息
1SAZ201108R0002
ABB
1SBH103001R8131
ABB
1SBV048605R1000
ABB
TBM8-750
ABB
13610A
ABB
1SFA616077R1022
ABB
1SFA611621R1035
ABB
1SFA611621R1082
ABB
1SFA611621R1073
ABB
1SFA611621R2071
ABB








哦! 它是空的。