1SAZ811201R1002详情
ABB 1SAZ811201R1002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Fabric
Manufacturer Part Number
WM-155-PK
Approvals
ASTM
Manufacturer
Brady
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
应用
Cable & Wire Marking
图例
155
背景颜色
White
文字颜色
Black
1SAZ811201R1002拓展信息








哦! 它是空的。