1SAZ911201R1005详情
ABB 1SAZ911201R1005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP3-62R10L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO
知识产权评级
IP66
1SAZ911201R1005拓展信息








哦! 它是空的。