1SBH136001R2031详情
ABB 1SBH136001R2031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
3
Voltage type for actuating
DC
Rated control supply voltage at DC
12 - 20
Number of auxiliary contacts as normally closed contact
1
Range
AF-1
界面
无
触点额定电流
4 A
控制电压
12 → 20 V
0个相似型号
1SBH136001R2031拓展信息
1SAZ201108R0002
ABB
1SBH103001R8131
ABB
1SBV048605R1000
ABB
TBM8-750
ABB
13610A
ABB
1SFA616077R1022
ABB
1SFA611621R1035
ABB
1SFA611621R1082
ABB
1SFA611621R1073
ABB
1SFA611621R2071
ABB








哦! 它是空的。