注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥928.187869
10
¥875.648937
100
¥826.083899
500
¥779.324432
1000
¥735.21173
1SBH136001R2053详情
ABB 1SBH136001R2053重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
3
Rated control supply voltage at DC
12 - 20
Voltage type for actuating
DC
Number of auxiliary contacts as normally open contact
5
界面
无
触点额定电流
6 A
控制电压
20 V dc
0个相似型号
1SBH136001R2053拓展信息
1SAE342111R0630
ABB
1SBE121111R0702
ABB
1SBE111111R0502
ABB
1SAE342111R0140
ABB
1SBE121111R0202
ABB
1SAE342111R0631
ABB
1SAE231111R1440
ABB
1SBE121111R0511
ABB
1SAE351111R0722
ABB
1SAE341111R0240
ABB







哦! 它是空的。