注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥929.695076
10
¥877.070827
100
¥827.425306
500
¥780.589912
1000
¥736.405578
1SBH136001R2062详情
ABB 1SBH136001R2062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Number of auxiliary contacts as normally open contact
6
Voltage type for actuating
DC
Rated control supply voltage at DC
12 - 20
Number of auxiliary contacts as normally closed contact
2
界面
无
触点额定电流
6 A
控制电压
20 V dc
1SBH136001R2062拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。