1SBH136005R2180详情
ABB 1SBH136005R2180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
8
Rated control supply voltage at AC 50 Hz
24 - 60
Rated control supply voltage at AC 60 Hz
24 - 60
Rated control supply voltage at DC
20 - 60
Voltage type for actuating
AC/DC
界面
无
0个相似型号
1SBH136005R2180拓展信息
1SAE342111R0630
ABB
1SBE121111R0702
ABB
1SBE111111R0502
ABB
1SAE342111R0140
ABB
1SBE121111R0202
ABB
1SAE342111R0631
ABB
1SAE231111R1440
ABB
1SBE121111R0511
ABB
1SAE351111R0722
ABB
1SAE341111R0240
ABB








哦! 它是空的。