1SBH136005R2353详情
ABB 1SBH136005R2353重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
100 - 250
Number of auxiliary contacts as normally open contact
5
Rated control supply voltage at AC 60 Hz
100 - 250
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
100 - 250
Number of auxiliary contacts as normally closed contact
3
界面
无
0个相似型号
1SBH136005R2353拓展信息
B6-30-01-F80
ABB
B6-30-01-P01
ABB
B6-30-01-P84
ABB
B6-30-10-F80
ABB
B6C-201
ABB
B6S-30-10-2.8
ABB
B7-30-01-03
ABB
B7-30-10-F84
ABB
BC6-30-01-F05
ABB
BC6-30-10-F2.4
ABB








哦! 它是空的。