注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥730.566408
10
¥689.213597
100
¥650.201501
500
¥613.397648
1000
¥578.677021
1SBH136061R2231详情
ABB 1SBH136061R2231重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
3
Voltage type for actuating
DC
Rated control supply voltage at DC
48 - 130
Number of auxiliary contacts as normally closed contact
1
Range
AF-B - 1
界面
无
触点额定电流
4 A
控制电压
48 → 130 V
1SBH136061R2231拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。