1SBH137005R1231详情
ABB 1SBH137005R1231重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Rated control supply voltage at AC 50 Hz
48 - 130
Number of auxiliary contacts as normally open contact
3
Rated control supply voltage at AC 60 Hz
48 - 130
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
48 - 130
Number of auxiliary contacts as normally closed contact
1
界面
无
1SBH137005R1231拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。