1SBL176005R2010详情
ABB 1SBL176005R2010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Number of auxiliary contacts as normally open contact
1
Modular version
无
Number of normally open contacts as main contact
3
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
18
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
7.5
Rated operation current Ie at AC-1, 400 V
30
Rated control supply voltage at DC
12 - 20
Number of auxiliary contacts as normally closed contact
0
1SBL176005R2010拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。