1SBL176561R2300详情
ABB 1SBL176561R2300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Modular version
无
Number of normally open contacts as main contact
2
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
16
Number of normally closed contacts as main contact
2
Rated operation power at AC-3, 400 V
75
Rated operation current Ie at AC-1, 400 V
30
Rated control supply voltage at DC
100 - 250
Number of auxiliary contacts as normally closed contact
0
1SBL176561R2300拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。