1SBL236561R2100详情
ABB 1SBL236561R2100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated control supply voltage at DC
20 - 60
Rated operation current Ie at AC-1, 400 V
45
Rated operation power at AC-3, 400 V
11
Number of normally closed contacts as main contact
2
Rated operation current Ie at AC-3, 400 V
26
Voltage type for actuating
DC
Number of normally open contacts as main contact
2
Modular version
无
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
1SBL236561R2100拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。