1SBL241022R8010详情
ABB 1SBL241022R8010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
220 - 230
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of normally open contacts as main contact
3
Rated control supply voltage at AC 60 Hz
230 - 240
Voltage type for actuating
AC
Number of normally closed contacts as main contact
0
Number of auxiliary contacts as normally closed contact
0
1SBL241022R8010拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。