1SBL276061R2100详情
ABB 1SBL276061R2100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated control supply voltage at DC
20 - 60
Rated operation current Ie at AC-1, 400 V
50
Rated operation power at AC-3, 400 V
15
Number of normally closed contacts as main contact
0
Rated operation current Ie at AC-3, 400 V
30
Voltage type for actuating
DC
Number of normally open contacts as main contact
3
Modular version
无
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
1SBL276061R2100拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。