1SBL296561R2200详情
ABB 1SBL296561R2200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Modular version
无
Number of normally open contacts as main contact
2
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
38
Number of normally closed contacts as main contact
2
Rated operation power at AC-3, 400 V
18.5
Rated operation current Ie at AC-1, 400 V
50
Rated control supply voltage at DC
48 - 130
Number of auxiliary contacts as normally closed contact
0
1SBL296561R2200拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。