1SBL419025R8111详情
ABB 1SBL419025R8111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated control supply voltage at DC
24 - 24
Number of normally closed contacts as main contact
0
Voltage type for actuating
DC
Number of normally open contacts as main contact
1
Modular version
有
Number of auxiliary contacts as normally open contact
1
Type of electrical connection of main circuit
Screw connection
1SBL419025R8111拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。