注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥410.108144
10
¥386.894472
100
¥364.994788
500
¥344.334704
1000
¥324.844064
1SBN011421R1008详情
ABB 1SBN011421R1008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Model
Top mounting
0个相似型号
1SBN011421R1008拓展信息







哦! 它是空的。