1SBN020301R1000详情
ABB 1SBN020301R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
0个相似型号
1SBN020301R1000拓展信息








哦! 它是空的。