1SBN030110R1000详情
ABB 1SBN030110R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
RoHS
Compliant
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
2
For Use With
A9 to A40 Series
系列
VE5
配件类型
Interlock
0个相似型号
1SBN030110R1000拓展信息
2TLA020005R1200
ABB
OT40F6
ABB
OHY65L6
ABB
OXS6X85
ABB
M3SS3-11C
ABB
OWP6D125
ABB
OHB65J6E011
ABB
OZXA-24
ABB
OXP12X280
ABB








哦! 它是空的。