1SBN050010R1003详情
ABB 1SBN050010R1003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
250 - 440
Rated control supply voltage at AC 60 Hz
250 - 440
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
250 - 440
功能
Varistor (voltage-sensitive resistor)
0个相似型号
1SBN050010R1003拓展信息








哦! 它是空的。