1SBV010213R1211详情
ABB 1SBV010213R1211重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller cam
Explosion safety category for dust
None
系列
CR6200
零件状态
活跃
1SBV010213R1211拓展信息








哦! 它是空的。