注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥304.681535
10
¥287.435414
100
¥271.165481
500
¥255.816493
1000
¥241.336316
1SBV011600R1211详情
ABB 1SBV011600R1211重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
1SBV011600R1211拓展信息







哦! 它是空的。