1SBV049332R1000详情
ABB 1SBV049332R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as normally open contact
1
Material housing
Other
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Other
Explosion safety category for dust
None
1SBV049332R1000拓展信息








哦! 它是空的。