1SCA022277R5450详情
ABB 1SCA022277R5450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
37 - 37
Thread type
None
Material quality
Other
For Ex-zone gas
None
Model
Straight
1SCA022277R5450拓展信息








哦! 它是空的。