1SCA022298R8280详情
ABB 1SCA022298R8280重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP65
Device construction
Complete device in housing
Rated permanent current Iu
315
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
1
1SCA022298R8280拓展信息








哦! 它是空的。