1SCA022436R7910详情
ABB 1SCA022436R7910重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
For Use With
Enclosed Switch-Disconnectors
系列
OA
配件类型
辅助触点块
0个相似型号








哦! 它是空的。