1SCA022438R3790详情
ABB 1SCA022438R3790重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
Plastic Enclosed Safety Switches OT75-100
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
750 - 750
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP65
Rated operation power at AC-3, 400 V
37
Device construction
Complete device in housing
Rated permanent current Iu
115
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
系列
1SCA02
极数
4
1SCA022438R3790拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。