1SCA022532R9010详情
ABB 1SCA022532R9010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP20
Device construction
Built-in device
Rated permanent current Iu
25
Type of control element
旋转按钮
0个相似型号
1SCA022532R9010拓展信息
1SCA022532R9010详情
ABB 1SCA022532R9010重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP), front side
IP20
Device construction
Built-in device
Rated permanent current Iu
25
Type of control element
旋转按钮
1SCA022532R9010拓展信息