1SCA022560R5570详情
ABB 1SCA022560R5570重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
55 - 55
Material quality
Polyamide (PA)
For Ex-zone gas
None
Model
Straight
1SCA022560R5570拓展信息








哦! 它是空的。