1SCA022613R1200详情
ABB 1SCA022613R1200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
750 - 750
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP65
Rated operation power at AC-3, 400 V
37
Device construction
Complete device in housing
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
63
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
41
达到SVHC
有








哦! 它是空的。