注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥77.550535
10
¥73.160882
100
¥69.019698
500
¥65.112927
1000
¥61.427286
1SCA022660R2760详情
ABB 1SCA022660R2760重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
For Use With
Enclosed Switch-Disconnectors
系列
OA
配件类型
辅助触点块
1SCA022660R2760拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。