1SCA022713R4000详情
ABB 1SCA022713R4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Explosion-tested version
无
Suitable for cable diameter
5 - 10
Thread type
Metric
Nominal thread size metric/PG
16
Material quality
Brass
For Ex-zone gas
None
Model
Straight
1SCA022713R4000拓展信息








哦! 它是空的。