1SCA022722R3520详情
ABB 1SCA022722R3520重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
16 - 21
Thread type
Metric
Nominal thread size metric/PG
32
Material quality
Other
For Ex-zone gas
None
Model
Straight
1SCA022722R3520拓展信息








哦! 它是空的。