1SCA022725R4750详情
ABB 1SCA022725R4750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
289-06131
Approvals
CSA, UL
Manufacturer
Siemens Building Technologies
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP20
Rated permanent current Iu
200
Type of control element
Short thumb-grip
连接类型
Flanged
0个相似型号
1SCA022725R4750拓展信息
2CPX046013R9999
ABB
1SDA066997R1
ABB








哦! 它是空的。