1SCA022726R8380详情
ABB 1SCA022726R8380重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP20
Rated permanent current Iu
250
Type of control element
Short thumb-grip
0个相似型号
1SCA022726R8380拓展信息








哦! 它是空的。