1SCA022763R7250详情
ABB 1SCA022763R7250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP20
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
1SCA022763R7250拓展信息








哦! 它是空的。