1SCA022776R9910详情
ABB 1SCA022776R9910重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
315
Device construction
Built-in device plug-in technique
Degree of protection (NEMA)
1
Degree of protection (IP), front side
IP20
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
1000 - 1000








哦! 它是空的。