1SCA022779R4860详情
ABB 1SCA022779R4860重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Short thumb-grip
Rated permanent current Iu
630
Device construction
Built-in device fixed built-in technique
Rated operation power at AC-3, 400 V
355
Degree of protection (NEMA)
1
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
1000 - 1000
Type of electrical connection of main circuit
Bolt connection








哦! 它是空的。