1SCA022793R1010详情
ABB 1SCA022793R1010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
16
Device construction
Complete device in housing
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
750 - 750
Type of electrical connection of main circuit
Screw connection








哦! 它是空的。