1SCA022812R7420详情
ABB 1SCA022812R7420重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
750 - 750
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Device construction
Complete device in housing
Rated permanent current Iu
125
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
0
0个相似型号








哦! 它是空的。