1SCA022819R5260详情
ABB 1SCA022819R5260重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
For Use With
OT Series Switch Disconnector
系列
AC Switch-Disconnectors - Accessories
配件类型
辅助触点块
知识产权评级
IP20
0个相似型号
1SCA022819R5260拓展信息
1SCA022353R4890
ABB
1SBN010110R1001
ABB
1SBN010040R1018
ABB
1SFN010716R1001
ABB
2CSS200923R0001
ABB
1SBN010040R1331
ABB
2CCS500900R0215
ABB
1SCA022190R3260
ABB
SK829002-E
ABB
GJL1201330R0012
ABB








哦! 它是空的。