1SCA022825R4450详情
ABB 1SCA022825R4450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP20
Rated permanent current Iu
630
Type of control element
Long turning handle
Voltage, Rating
500V
极数
4
0个相似型号
1SCA022825R4450拓展信息
T8VBF3JE000000XX
ABB
1SCA022701R0700
ABB








哦! 它是空的。