1SCA022839R4030详情
ABB 1SCA022839R4030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Cable entry
Other
Rated permanent current Iu
570
Type of control element
Long turning handle
Voltage, Rating
500V
极数
4
0个相似型号
1SCA022839R4030拓展信息
2CPX046013R9999
ABB
1SDA066997R1
ABB








哦! 它是空的。