1SCA022846R4770详情
ABB 1SCA022846R4770重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Long turning handle
Device construction
Built-in device plug-in technique
Degree of protection (NEMA)
1
Degree of protection (IP), front side
IP20
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
1000 - 1000
0个相似型号








哦! 它是空的。