1SCA022847R1630详情
ABB 1SCA022847R1630重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (NEMA)
1
Degree of protection (IP), front side
IP20
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally closed contact
0
Type of control element
Long turning handle
Rated permanent current Iu
400
Device construction
Built-in device plug-in technique








哦! 它是空的。