1SCA104811R1001详情
ABB 1SCA104811R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Rated operating voltage
750 - 750
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Rated operation power at AC-3, 400 V
7.5
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
16
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0








哦! 它是空的。