1SCA105241R1001详情
ABB 1SCA105241R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP20
Rated permanent current Iu
1250
Type of control element
Long turning handle
0个相似型号
1SCA105241R1001拓展信息
2CPX046013R9999
ABB
1SDA066997R1
ABB








哦! 它是空的。